TCND3000 Sensors by Vishay Intertechnology

PHOTO SENSOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$1.07
No stock
Buy Now
Logo for element14
element14
from US$1.36
-
Buy Now

Specifications

Sensor Output PIN Photodiode
Sensing Range Max -
Supply Voltage DC Min -
Supply Voltage DC Max -
Output Current 5.6µA
Product Range -
Collector Emitter Voltage V(br)ceo 5V
Current Ic Typ 5.6µA
Detecting Distance 10mm to 20mm
External Depth 2.54mm
External Length / Height 2.21mm
External Width 4.83mm
Forward Current If 50mA
Forward Voltage 1.3V
Forward Voltage VF Max 1.3V
Input Current 50mA
No. of Channels 1Channels
No. of Pins 4Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Peak Wavelength 885nm
Reflective Sensing Distance 20mm
Reverse Voltage Vr 5V
Sensing Distance 20mm
Sensor Mounting SMD
Standard HALIOS
Termination Type Surface Mount Device
Voltage Vf Typ 1V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCND3000?

Additional datasheets, footprints and schematics for TCND3000 are listed on our Part Details page. You can also find images and similar parts to TCND3000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCND3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCND3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCND3000 fall under?

The TCND3000 is listed under Sensors & Transducers > Sensors > Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to TCND3000 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCND3000 you can contact the distributor directly for product support, shipping queries etc.

Is the TCND3000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCND3000 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for TCND3000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCND3000 often in real-time on the comparison pages.

What if I can't find stock of TCND3000?

You can fill out our help required form which you can use to request a quote for TCND3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay