Status: | Unknown |
---|---|
Series: | TCN PulseCap Series |
RoHS: | Unknown |
Capacitance | 1500µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCN PulseCap Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | 4 |
ESR | 0.055ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2924 [7361 Metric] |
Tantalum Capacitor Case | 2924 [7361 Metric] |
TC 1500uF 6,3V 20% Case 4 55mOhm | Rutronik |
Tantalum Capacitor, 1500Uf, 6.3V, Case4, Reel | Newark Electronics |
TCN Series 1500 uF ▒20 % 6.3 V SMT Tantalum Polymer Electrolytic Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 1500 uF, 6.3 V, ± 20%, 4, 55 mohm, 2924 [7361-20 Metric] | Avnet America |
CAP, 1500µF, 6.3V, 20%, 2924 | Farnell |
Where can I find additional details, specifications and documents for a TCN4158M006R0055?
Additional datasheets, footprints and schematics for TCN4158M006R0055 are listed on our Part Details page. You can also find images and similar parts to TCN4158M006R0055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCN4158M006R0055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCN4158M006R0055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCN4158M006R0055 fall under?
The TCN4158M006R0055 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCN4158M006R0055 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCN4158M006R0055 you can contact the distributor directly for product support, shipping queries etc.
Is the TCN4158M006R0055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCN4158M006R0055 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for TCN4158M006R0055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCN4158M006R0055 often in real-time on the comparison pages.
What if I can't find stock of TCN4158M006R0055?
You can fill out our help required form which you can use to request a quote for TCN4158M006R0055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.