Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
2,344
in stock
|
Buy Now | |
element14
from US$0.98
|
69,200
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
64,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
61,129
in stock
|
Buy Now | |
Farnell
from US$0.91
|
61,109
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
2,764
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
1,975
in stock
|
Buy Now | |
CoreStaff
from US$0.96
|
1,870
in stock
|
Buy Now | |
RS Americas
from US$1.48
|
1,700
in stock
|
Buy Now | |
Rutronik
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Channels | 4 Channel |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 3.75kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 70V |
OPTOCPLR. SMD 16PIN 4CH.TRANS SYST.M | element14 |
Optocplr. Smd 16Pin 4Ch.trans Syst.m | Newark Electronics |
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin Mini-Flat T/R | Avnet America |
TCMT4100 Series Quad Channel 70V 3750 Vrms Phototransistor Optocoupler - SOIC-16 | Future Electronics |
Vishay Optocoupler 70 V | Distrelec |
Optocoupler Transistor O/P 1-CH | RS |
Optocoupler Dc-In 4-Ch Trans Dc-Out 16-Pin Mini-Flat | Siliconix / Vishay TCMT4100 | RS Americas |
OPTOCOUPLER 50-600% SSOP16 | Rutronik |
Where can I find additional details, specifications and documents for a TCMT4100?
Additional datasheets, footprints and schematics for TCMT4100 are listed on our Part Details page. You can also find images and similar parts to TCMT4100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCMT4100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMT4100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCMT4100 fall under?
The TCMT4100 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCMT4100 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCMT4100 you can contact the distributor directly for product support, shipping queries etc.
Is the TCMT4100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCMT4100 have stock available?
Authorised distributors including element14, TTI Europe, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for TCMT4100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCMT4100 often in real-time on the comparison pages.
What if I can't find stock of TCMT4100?
You can fill out our help required form which you can use to request a quote for TCMT4100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.