Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
3,320
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
255,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
147,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
22,859
in stock
|
Buy Now | |
element14
from US$0.26
|
22,859
in stock
|
Buy Now | |
Farnell
from US$0.24
|
22,859
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
8,996
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
2,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,576
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 3.75kV |
CTR Min | 80% |
Collector Emitter Voltage V(br)ceo | 70V |
OPTOCPLR SYSTEM | TTI Europe |
TCMT1600 Series Single Channel 70V 3750Vrms Phototransistor Optocoupler - SOP-4 | Future Electronics |
Transistor Output Optocoupler, Ac Input, 1, 3.75 Kv, 80 %, 60 Ma, Sop, 4 Rohs Compliant: Yes |Vishay TCMT1600 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Vishay Optocoupler 70V | Distrelec |
OPTOCOUPLER 80-300%, SSOP4, AC | Rutronik |
Optocoupler Transistor O/P 1-CH | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat | Avnet America |
Where can I find additional details, specifications and documents for a TCMT1600?
Additional datasheets, footprints and schematics for TCMT1600 are listed on our Part Details page. You can also find images and similar parts to TCMT1600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCMT1600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMT1600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCMT1600 fall under?
The TCMT1600 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCMT1600 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCMT1600 you can contact the distributor directly for product support, shipping queries etc.
Is the TCMT1600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCMT1600 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCMT1600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCMT1600 often in real-time on the comparison pages.
What if I can't find stock of TCMT1600?
You can fill out our help required form which you can use to request a quote for TCMT1600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.