Status: | Unknown |
---|---|
Series: | TCMT110. Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,110
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
102,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
87,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
13,615
in stock
|
Buy Now | |
element14
from US$0.22
|
13,555
in stock
|
Buy Now | |
Farnell
from US$0.19
|
13,555
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
10,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
3,674
in stock
|
Buy Now | |
Micros
from US$0.17
|
1,791
in stock
|
Buy Now | |
Rutronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package (half pitch) |
AC isolation test voltage 3750 VRMS |
Low coupling capacitance of typical 0.3 pF |
Applications |
---|
Programmable logic controllers |
Modems |
Answering machines |
Application Notes |
---|
Application Note 41 |
Datasheet |
---|
TCMT110. Series |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
TCMT Series Single Channel 3750 V SMT Phototransistor Optocoupler - SSOP-4 | Future Electronics |
OPTOCPLR SYSTEM | TTI Europe |
Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 200 %, 60 Ma, Sop, 4 Rohs Compliant: Yes |Vishay TCMT1109 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
pojedynczy CTR 200-400% Vce 70V Uiso 1.6V  NPN Phototransistor | Micros |
Optocoupler Transistor O/P 1-CH | RS |
OPTOCOUPLER 200-600% SSOP4 | Rutronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | Avnet America |
Where can I find additional details, specifications and documents for a TCMT1109?
Additional datasheets, footprints and schematics for TCMT1109 are listed on our Part Details page. You can also find images and similar parts to TCMT1109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCMT1109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMT1109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCMT1109 fall under?
The TCMT1109 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCMT1109 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCMT1109 you can contact the distributor directly for product support, shipping queries etc.
Is the TCMT1109 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCMT1109 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCMT1109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCMT1109 often in real-time on the comparison pages.
What if I can't find stock of TCMT1109?
You can fill out our help required form which you can use to request a quote for TCMT1109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.