Status: | Unknown |
---|---|
Series: | TCMT110. Series |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.21 |
2,045
|
Buy Now | |
TTI Europe | US$0.15 |
21,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.16 |
9,958
|
Buy Now | |
Future Electronics | US$0.13 |
9,000
|
Buy Now | |
Avnet America | US$0.16 |
3,000
|
Buy Now | |
Micros | US$0.19 |
3,000
|
Buy Now | |
element14 | US$0.22 |
2,045
|
Buy Now | |
RS | US$0.28 |
1,950
|
Buy Now | |
Chip One Stop | US$0.14 |
975
|
Buy Now | |
Newark Electronics | US$0.17 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Low profile package (half pitch) |
AC isolation test voltage 3750 VRMS |
Low coupling capacitance of typical 0.3 pF |
Applications |
---|
Programmable logic controllers |
Modems |
Answering machines |
Application Notes |
---|
Application Note 41 |
Datasheet |
---|
TCMT110. Series |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler | Transfer Multisort Elektronik |
TCMT1108 Series Single Channel 70V 3750Vrms Phototransistor Optocoupler - SOP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | Avnet America |
Optocoupler SMD | Micros |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
SOP-4 CPLR 130-260% CTR 5mAVDE-e3 | RS |
Optocoupler, Phototransistor, 3750Vrms, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a TCMT1108?
Additional datasheets, footprints and schematics for TCMT1108 are listed on our Part Details page. You can also find images and similar parts to TCMT1108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCMT1108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMT1108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCMT1108 fall under?
The TCMT1108 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCMT1108 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCMT1108 you can contact the distributor directly for product support, shipping queries etc.
Is the TCMT1108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCMT1108 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, Avnet America and Micros have stock available or on a lead time for TCMT1108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCMT1108 often in real-time on the comparison pages.
What if I can't find stock of TCMT1108?
You can fill out our help required form which you can use to request a quote for TCMT1108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.