Status: | Unknown |
---|---|
Series: | TCMT110. Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.15
|
72,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
12,000
in stock
|
Buy Now | |
RS
from US$0.21
|
6,890
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
6,311
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$3.40
|
4,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
4,698
in stock
|
Buy Now | |
element14
from US$0.22
|
4,698
in stock
|
Buy Now | |
Farnell
from US$0.26
|
4,698
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
366
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package (half pitch) |
AC isolation test voltage 3750 VRMS |
Low coupling capacitance of typical 0.3 pF |
Applications |
---|
Programmable logic controllers |
Modems |
Answering machines |
Application Notes |
---|
Application Note 41 |
Datasheet |
---|
TCMT110. Series |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
TCMT1107 Series Single Channel 70V 3750Vrms Phototransistor Optocoupler - SOP-4 | Future Electronics |
OPTOCPLR SYSTEM | TTI Europe |
Optocoupler Transistor O/P 1-CH | RS |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER 80-160% SSOP4 | Rutronik |
Vishay Optocoupler 70V | Distrelec |
Optocoupler, Transistor, 3.75Kv, Sop-4 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3750VRMS | element14 |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | Avnet America |
Where can I find additional details, specifications and documents for a TCMT1107?
Additional datasheets, footprints and schematics for TCMT1107 are listed on our Part Details page. You can also find images and similar parts to TCMT1107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCMT1107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMT1107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCMT1107 fall under?
The TCMT1107 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to TCMT1107 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCMT1107 you can contact the distributor directly for product support, shipping queries etc.
Is the TCMT1107 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCMT1107 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for TCMT1107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCMT1107 often in real-time on the comparison pages.
What if I can't find stock of TCMT1107?
You can fill out our help required form which you can use to request a quote for TCMT1107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.