TCMT1102 More Optoelectronics & Displays by Vishay Intertechnology

Optocoupler, Phototransistor Output, Single Channel, Half Pitch Mini-Flat Package

Status: Unknown
Series: TCMT110. Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
1,382
in stock
Buy Now
Logo for RS
RS
from US$0.28
2,160
in stock
Buy Now
Logo for element14
element14
from US$0.21
1,387
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.16
848
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.17
460
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
5
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.17
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.16
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Low profile package (half pitch)
AC isolation test voltage 3750 VRMS
Low coupling capacitance of typical 0.3 pF
Applications
Programmable logic controllers
Modems
Answering machines

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

SOP-4 CPLR 63-125%CTR 10mA VDE-e3 | RS
OPTOCOUPLER, TRANSISTOR O/P | element14
Optocoupler | Transfer Multisort Elektronik
Optocoupler, Phototransistor, 3750Vrms | Newark Electronics
OPTOCOUPLER 63-125% SSOP4 | Rutronik
TCMT110 Series 1 Channel 70 V 3750 Vrms Optocoupler, Phototransistor - SOP-4 | Future Electronics
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCMT1102?

Additional datasheets, footprints and schematics for TCMT1102 are listed on our Part Details page. You can also find images and similar parts to TCMT1102 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCMT1102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMT1102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCMT1102 fall under?

The TCMT1102 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.

Can I view similar or alternative parts?

You can view similar parts to TCMT1102 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCMT1102 you can contact the distributor directly for product support, shipping queries etc.

Is the TCMT1102 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for TCMT1102 have stock available?

Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for TCMT1102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCMT1102 often in real-time on the comparison pages.

What if I can't find stock of TCMT1102?

You can fill out our help required form which you can use to request a quote for TCMT1102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay