TCMT1100 Optocouplers by Vishay Intertechnology

Optocoupler, Phototransistor Output, Single Channel, Half Pitch Mini-Flat Package

Status: Unknown
Series: TCMT110. Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.30
1,790
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
123,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.15
54,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.25
13,806
in stock
Buy Now
Logo for element14
element14
from US$0.22
11,607
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
9,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
7,991
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.21
7,398
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.19
3,470
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.16
1,283
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.16
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Low profile package (half pitch)
AC isolation test voltage 3750 VRMS
Low coupling capacitance of typical 0.3 pF
Applications
Programmable logic controllers
Modems
Answering machines

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

TCMT Series Single Channel 3750 V SMT Phototransistor Optocoupler - SSOP-4 | Future Electronics
Vishay Optocoupler 70V | Distrelec
OPTOCPLR. SMD 4PIN 1CH. TRANS SYST.M | element14
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | Avnet America
Optocplr. Smd 4Pin 1Ch. Trans Syst.m | Newark Electronics
Optocoupler | Transfer Multisort Elektronik
Optocoupler Transistor O/P 1-CH | RS
OPTOCOUPLER 50-600% SOP4 | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCMT1100?

Additional datasheets, footprints and schematics for TCMT1100 are listed on our Part Details page. You can also find images and similar parts to TCMT1100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCMT1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMT1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCMT1100 fall under?

The TCMT1100 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to TCMT1100 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCMT1100 you can contact the distributor directly for product support, shipping queries etc.

Is the TCMT1100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for TCMT1100 have stock available?

Authorised distributors including Future Electronics, TTI Europe, Distrelec, element14 and Avnet America have stock available or on a lead time for TCMT1100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCMT1100 often in real-time on the comparison pages.

What if I can't find stock of TCMT1100?

You can fill out our help required form which you can use to request a quote for TCMT1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay