Status: | Unknown |
---|---|
Series: | TCM Series |
RoHS: | Unknown |
Capacitance | 680µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCM Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.012ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Cap, 680Uf, 6.3V, Tant, Polymer, Case E | Newark Electronics |
Tantalum Polymer Capacitor, 680 uF, 6.3 V, ± 20%, E, 12 Milliohms, 2917 [7343 Metric] | Avnet America |
Polymer - standard and low profile680 uF,6.3 V | AVX TCME687M006R0012E | RS Americas |
CAP, 680µF, 6.3V, 20%, 2917 | element14 |
Where can I find additional details, specifications and documents for a TCME687M006R0012E?
Additional datasheets, footprints and schematics for TCME687M006R0012E are listed on our Part Details page. You can also find images and similar parts to TCME687M006R0012E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCME687M006R0012E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCME687M006R0012E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCME687M006R0012E fall under?
The TCME687M006R0012E is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCME687M006R0012E when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCME687M006R0012E you can contact the distributor directly for product support, shipping queries etc.
Is the TCME687M006R0012E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCME687M006R0012E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TCME687M006R0012E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCME687M006R0012E often in real-time on the comparison pages.
What if I can't find stock of TCME687M006R0012E?
You can fill out our help required form which you can use to request a quote for TCME687M006R0012E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.