Status: | Unknown |
---|---|
Series: | TCM Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TCM Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
ESR | 0.01ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 330Uf, 10V, Tant, Polymer, Case E | Newark Electronics |
Tantalum Polymer Capacitor, 330 uF, 10 V, ± 20%, E, 10 mohm, 2917 [7343-43 Metric] | Avnet America |
Polymer - standard and low profile330 uF,10 V | AVX TCME337M010R0010E | RS Americas |
CAP, 330µF, 10V, 20% | element14 |
Where can I find additional details, specifications and documents for a TCME337M010R0010E?
Additional datasheets, footprints and schematics for TCME337M010R0010E are listed on our Part Details page. You can also find images and similar parts to TCME337M010R0010E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCME337M010R0010E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCME337M010R0010E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCME337M010R0010E fall under?
The TCME337M010R0010E is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCME337M010R0010E when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCME337M010R0010E you can contact the distributor directly for product support, shipping queries etc.
Is the TCME337M010R0010E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCME337M010R0010E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TCME337M010R0010E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCME337M010R0010E often in real-time on the comparison pages.
What if I can't find stock of TCME337M010R0010E?
You can fill out our help required form which you can use to request a quote for TCME337M010R0010E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.