Status: | Unknown |
---|---|
Series: | TCM Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Product Range | TCM Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.025ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tantalum Polymer Capacitor, 22 uF, 35 V, ± 20%, E, 25 mohm, 2917 [7343-43 Metric] | Avnet America |
Polymer - standard and low profile22 uF,35 V | AVX TCME226M035R0025E | RS Americas |
CAP, 22µF, 35V, 20%, 2917 | element14 |
Where can I find additional details, specifications and documents for a TCME226M035R0025E?
Additional datasheets, footprints and schematics for TCME226M035R0025E are listed on our Part Details page. You can also find images and similar parts to TCME226M035R0025E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCME226M035R0025E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCME226M035R0025E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCME226M035R0025E fall under?
The TCME226M035R0025E is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCME226M035R0025E when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCME226M035R0025E you can contact the distributor directly for product support, shipping queries etc.
Is the TCME226M035R0025E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCME226M035R0025E have stock available?
Authorised distributors including Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TCME226M035R0025E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCME226M035R0025E often in real-time on the comparison pages.
What if I can't find stock of TCME226M035R0025E?
You can fill out our help required form which you can use to request a quote for TCME226M035R0025E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.