Status: | End of Life |
---|---|
Series: | TCM828 |
RoHS: | Compliant |
Charge Pump in 5-Pin SOT-23A Package >95% Voltage Conversion Efficiency Voltage Inversion and/or Doubling Low 50µA (TCM828) Quiescent Current Operates from +1.5V to +5.5V Up to 25mA Output Current Only Two External Capacitors Required |
Typical Active Output Current (mA) | 25 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 50 |
Vin Max (V) | 5.5 |
Vin Min (V) | 1.5 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Data Sheets |
---|
TCM828/829 Datasheet |
Application Notes |
---|
AN804 - Design Alternatives to the TC682 for Perfoming Inverting Voltage Doubler Functions (TC682, TCM828/9, TC1219/20, TC1142) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Switched Capacitor Voltage Converters5 SOT-23 T/R | Microchip Technology Inc. TCM828ECT713 | RS Americas |
IC, V CONV, 1.5~5.5V, 25MA, SOT23-5 | Farnell |
Dc-Dc Charge Pump, Doubler/Inv, Sot23A-5 | Newark Electronics |
Charge Pump INV/STPUP -1.5V to -5.5V/3V to 11V 25mA 5-Pin SOT-23A T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TCM828ECT713?
Additional datasheets, footprints and schematics for TCM828ECT713 are listed on our Part Details page. You can also find images and similar parts to TCM828ECT713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCM828ECT713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCM828ECT713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCM828ECT713 fall under?
The TCM828ECT713 is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TCM828ECT713 when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCM828ECT713 you can contact the distributor directly for product support, shipping queries etc.
Is the TCM828ECT713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TCM828ECT713 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for TCM828ECT713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCM828ECT713 often in real-time on the comparison pages.
What if I can't find stock of TCM828ECT713?
You can fill out our help required form which you can use to request a quote for TCM828ECT713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.