Status: | Active |
---|---|
Series: | TCM810 |
RoHS: | Compliant |
Prices starting from US$0.25
Precision VDD Monitor for 3.0V, 3.3V, 5.0V |
Nominal System V Supplies |
140msec Guaranteed Minimum RESET, RESET Output Duration |
RESET Output Guaranteed to VDD = 1.0V (TCM809) |
Low 12µA Supply Current |
VDD Transient Immunity |
No External Components |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 4.50, 4.25, 3.89, 3.00, 2.85, 2.55, 2.25 |
Reset Type | Active High |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 140 |
Typical Supply Current (µA) | 12 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
Processor Supervisor 3.08V Low SOT23B | RS |
Ic,volt Det, 12 Ua, 5.5V, 3-Sot-23B | Newark Electronics |
Processor Supervisor 3.08V 2.5V/3V/3.3V/5V 3-Pin SOT-23B T/R | Avnet America |
Microprocessor 3.08V Reset Monitor | Microchip Technology |
Microchip TCM810TVNB713, Voltage Supervisor, 2.5 - 5 V, 3-Pin SOT-23B | Microchip Technology Inc. TCM810TVNB713 | RS Americas |
IC, RESET MONITOR, 3.08V, SOT23B-3 | Farnell |
Where can I find additional details, specifications and documents for a TCM810TVNB713?
Additional datasheets, footprints and schematics for TCM810TVNB713 are listed on our Part Details page. You can also find images and similar parts to TCM810TVNB713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCM810TVNB713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCM810TVNB713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCM810TVNB713 fall under?
The TCM810TVNB713 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TCM810TVNB713 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCM810TVNB713 you can contact the distributor directly for product support, shipping queries etc.
Is the TCM810TVNB713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TCM810TVNB713 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for TCM810TVNB713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCM810TVNB713 often in real-time on the comparison pages.
What if I can't find stock of TCM810TVNB713?
You can fill out our help required form which you can use to request a quote for TCM810TVNB713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.