Status: | Active |
---|---|
Series: | TCM810 |
RoHS: | Compliant |
Prices starting from US$0.26
Precision VDD Monitor for 3.0V, 3.3V, 5.0V |
Nominal System V Supplies |
140msec Guaranteed Minimum RESET, RESET Output Duration |
RESET Output Guaranteed to VDD = 1.0V (TCM809) |
Low 12µA Supply Current |
VDD Transient Immunity |
No External Components |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 4.50, 4.25, 3.89, 3.00, 2.85, 2.55, 2.25 |
Reset Type | Active High |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 140 |
Typical Supply Current (µA) | 12 |
Pins | Packaging | 3 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0058 |
Shipping Weight (kg) | 0.04 |
Lead Count | 3 |
Package Type | SC70 |
Soldering Composition | Matte Tin |
Microprocessor 2.63V Reset Monitor | Microchip Technology |
Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70 | Newark Electronics |
TCM810 Series 4.63 V 140 ms 3-Pin Microcontroller Reset Monitor - SOT-23B-3 | Future Electronics |
Processor Supervisor 2.63V 2.5V/3V/3.3V/5V 3-Pin SC-70 T/R | Avnet America |
Microchip TCM810RVLB713, Voltage Supervisor 2.7V max., 3-Pin SC-70 | Microchip Technology Inc. TCM810RVLB713 | RS Americas |
Where can I find additional details, specifications and documents for a TCM810RVLB713?
Additional datasheets, footprints and schematics for TCM810RVLB713 are listed on our Part Details page. You can also find images and similar parts to TCM810RVLB713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCM810RVLB713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCM810RVLB713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCM810RVLB713 fall under?
The TCM810RVLB713 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TCM810RVLB713 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCM810RVLB713 you can contact the distributor directly for product support, shipping queries etc.
Is the TCM810RVLB713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TCM810RVLB713 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TCM810RVLB713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCM810RVLB713 often in real-time on the comparison pages.
What if I can't find stock of TCM810RVLB713?
You can fill out our help required form which you can use to request a quote for TCM810RVLB713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.