Status: | Active |
---|---|
Series: | TCM809 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,830
in stock
|
Buy Now | |
Microchip Technology
from US$0.26
|
53,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2,956
in stock
|
Buy Now | |
element14
from US$0.36
|
1,434
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,064
in stock
|
Buy Now | |
Farnell
from US$0.34
|
1,064
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision VDD Monitor for 3.0V, 3.3V, 5.0V |
Nominal System V Supplies |
140msec Guaranteed Minimum RESET, RESET |
Output Duration |
RESET Output Guaranteed to VDD = 1.0V (TCM809) |
Low 12µA Supply Current |
VDD Transient Immunity |
No External Components |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 4.50, 4.25, 3.89, 3.00, 2.85, 2.55, 2.25 |
Reset Type | Active Low |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 140 |
Typical Supply Current (µA) | 12 |
Pins | Packaging | 3 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0058 |
Shipping Weight (kg) | 0.04 |
Lead Count | 3 |
Package Type | SC70 |
Soldering Composition | Matte Tin |
Microprocessor 2.93V Reset Monitor | Microchip Technology |
Processor Supervisor 2.93V Low SC70 | RS |
IC, RESET MONITOR, 2.93V, SC70-3 | element14 |
Mcu Reset Monitor, 2.93V, Sc-70-3 | Newark Electronics |
TCM809 Series 2.93 V 140 ms 3-Pin Microcontroller Reset Monitor - SC-70-3 | Future Electronics |
Processor Supervisor 2.93V 2.5V/3V/3.3V/5V 3-Pin SC-70 T/R | Avnet America |
Microchip TCM809SVLB713, Voltage Supervisor, 2.5 - 5 V, 3-Pin SC-70 | Microchip Technology Inc. TCM809SVLB713 | RS Americas |
Where can I find additional details, specifications and documents for a TCM809SVLB713?
Additional datasheets, footprints and schematics for TCM809SVLB713 are listed on our Part Details page. You can also find images and similar parts to TCM809SVLB713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCM809SVLB713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCM809SVLB713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCM809SVLB713 fall under?
The TCM809SVLB713 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TCM809SVLB713 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCM809SVLB713 you can contact the distributor directly for product support, shipping queries etc.
Is the TCM809SVLB713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TCM809SVLB713 have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, element14 and Newark Electronics have stock available or on a lead time for TCM809SVLB713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCM809SVLB713 often in real-time on the comparison pages.
What if I can't find stock of TCM809SVLB713?
You can fill out our help required form which you can use to request a quote for TCM809SVLB713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.