Status: | Active |
---|---|
Series: | TCM809 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
4,338
in stock
|
Buy Now | |
element14
from US$0.36
|
4,338
in stock
|
Buy Now | |
Farnell
from US$0.35
|
4,338
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
2,609
in stock
|
Buy Now | |
Microchip Technology
from US$0.26
|
695
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Precision VDD Monitor for 3.0V, 3.3V, 5.0V |
Nominal System V Supplies |
140msec Guaranteed Minimum RESET, RESET |
Output Duration |
RESET Output Guaranteed to VDD = 1.0V (TCM809) |
Low 12µA Supply Current |
VDD Transient Immunity |
No External Components |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 4.50, 4.25, 3.89, 3.00, 2.85, 2.55, 2.25 |
Reset Type | Active Low |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 140 |
Typical Supply Current (µA) | 12 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
Reset Monitor 2.93V, Sot-23B-3, 809 | Newark Electronics |
RESET MONITOR 2.93V, SOT-23B-3, 809 | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Microprocessor 2.93V Reset Monitor | Microchip Technology |
Processor Supervisor 2.93V 2.5V/3V/3.3V/5V 3-Pin SOT-23B T/R | Avnet Silica |
MCU Reset Monitor 2.93V Act.Low SOT23 | RS |
TCM809 Series 2.93 V 140 ms 3-Pin Microcontroller Reset Monitor - SOT-23 | Future Electronics |
Microchip TCM809SENB713, Reset Monitor 2.5/3/3.3/5 V, 3-Pin SOT-23B | Microchip Technology Inc. TCM809SENB713 | RS Americas |
Where can I find additional details, specifications and documents for a TCM809SENB713?
Additional datasheets, footprints and schematics for TCM809SENB713 are listed on our Part Details page. You can also find images and similar parts to TCM809SENB713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCM809SENB713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCM809SENB713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCM809SENB713 fall under?
The TCM809SENB713 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TCM809SENB713 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCM809SENB713 you can contact the distributor directly for product support, shipping queries etc.
Is the TCM809SENB713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TCM809SENB713 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Microchip Technology have stock available or on a lead time for TCM809SENB713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCM809SENB713 often in real-time on the comparison pages.
What if I can't find stock of TCM809SENB713?
You can fill out our help required form which you can use to request a quote for TCM809SENB713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.