Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
2,620
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,953
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 80% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BSI DIN FIMKO |
Continuous Collector Current Ic Max | 50mA |
Current Ic Continuous a Max | 50mA |
Current Transfer Ratio Max | 160% |
Current Transfer Ratio Min | 80% |
External Depth | 38mm |
External Length / Height | 2mm |
External Width | 7.5mm |
Fall Time tf | 5µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Lead Spacing | 10.2mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Power Dissipation Pd | 250mW |
Rise Time | 6µs |
Row Pitch | 2.54mm |
OPTOCOUPLER, SMD, TRANSISTOR O/P | Farnell |
Optocoupler Transistor O/P 1-CH | RS |
OPTOCOUPLER 80-160% SOP-4L | Rutronik |
Optocoupler, Smd, Transistor O/P | Newark Electronics |
TCLT1007 Series Single Channel 70V 5000Vrms Phototransistor Optocoupler - SOP-4L | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet America |
OPTOCPLR SYSTEM | TTI Europe |
Where can I find additional details, specifications and documents for a TCLT1007?
Additional datasheets, footprints and schematics for TCLT1007 are listed on our Part Details page. You can also find images and similar parts to TCLT1007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCLT1007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCLT1007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCLT1007 fall under?
The TCLT1007 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCLT1007 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCLT1007 you can contact the distributor directly for product support, shipping queries etc.
Is the TCLT1007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCLT1007 have stock available?
Authorised distributors including Farnell, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for TCLT1007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCLT1007 often in real-time on the comparison pages.
What if I can't find stock of TCLT1007?
You can fill out our help required form which you can use to request a quote for TCLT1007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.