Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
1,890
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
12,000
in stock
|
Buy Now | |
RS
from US$0.30
|
2,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,890
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
524
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BSI DIN FIMKO |
Continuous Collector Current Ic Max | 50mA |
Current Ic Continuous a Max | 50mA |
Current Transfer Ratio Max | 300% |
Current Transfer Ratio Min | 100% |
External Depth | 38mm |
External Length / Height | 2mm |
External Width | 7.5mm |
Fall Time tf | 5µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Lead Spacing | 10.2mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Power Dissipation Pd | 250mW |
Rise Time | 6µs |
Row Pitch | 2.54mm |
OPTOCPLR SYSTEM | TTI Europe |
LSOP-4 CPLR 100-300% CTR 5mA VDE-e3 | RS |
Optocoupler, Smd, Transistor O/P | Newark Electronics |
OPTOCOUPLER, SMD, TRANSISTOR O/P | Farnell |
Optocoupler | Transfer Multisort Elektronik |
Vishay Optocoupler 70V | Distrelec |
OPTOCOUPLER 100-300% LSOP-4 5mA | Rutronik |
TCLT1006 Series Single Channel 70V 5000Vrms Phototransistor Optocoupler - SOP-4L | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TCLT1006?
Additional datasheets, footprints and schematics for TCLT1006 are listed on our Part Details page. You can also find images and similar parts to TCLT1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCLT1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCLT1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCLT1006 fall under?
The TCLT1006 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCLT1006 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCLT1006 you can contact the distributor directly for product support, shipping queries etc.
Is the TCLT1006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCLT1006 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TCLT1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCLT1006 often in real-time on the comparison pages.
What if I can't find stock of TCLT1006?
You can fill out our help required form which you can use to request a quote for TCLT1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.