Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
2,919
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,919
in stock
|
Buy Now | |
element14
from US$0.25
|
2,919
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BSI CSA EN FIMKO UL VDE |
Continuous Collector Current Ic Max | 50mA |
Current Transfer Ratio Max | 150% |
Current Transfer Ratio Min | 50% |
External Depth | 4.1mm |
External Length / Height | 2.3mm |
External Width | 7.5mm |
Fall Time tf | 4.7µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Lead Spacing | 2.54mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Peak Forward Current | 130mA |
Power Ouput Dissipation | 150mW |
Rise Time | 3µs |
Row Pitch | 10.2mm |
Voltage Vf Typ | 1.25V |
Opto Coupler | Newark Electronics |
OPTOCOUPLER SMD SOP-4L 50%-150% | Rutronik |
Optocoupler 4pin 50-150% CTR | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TCLT1005?
Additional datasheets, footprints and schematics for TCLT1005 are listed on our Part Details page. You can also find images and similar parts to TCLT1005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCLT1005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCLT1005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCLT1005 fall under?
The TCLT1005 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCLT1005 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCLT1005 you can contact the distributor directly for product support, shipping queries etc.
Is the TCLT1005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCLT1005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for TCLT1005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCLT1005 often in real-time on the comparison pages.
What if I can't find stock of TCLT1005?
You can fill out our help required form which you can use to request a quote for TCLT1005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.