Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
-
|
Buy Now | |
Newark Electronics
from US$0.85
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 20V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
TC 47uF 20V 20% Case Y 70mOhm | Rutronik |
Capacitor, Tantalum Polymer, 47Uf, 20V, 2917 | Newark Electronics |
TCJ Series 47 uF ▒20 % 20 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 47 uF, 20 V, ± 20%, Y, 70 mohm, 2917 [7343-20 Metric] | Avnet America |
CAP, 47µF, 20V, 20%, 2917 | element14 |
47UF 20V 20% Y LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 47 uF, 20 V, � 20%, Y, 70 mohm, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJY476M020R0070?
Additional datasheets, footprints and schematics for TCJY476M020R0070 are listed on our Part Details page. You can also find images and similar parts to TCJY476M020R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJY476M020R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY476M020R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJY476M020R0070 fall under?
The TCJY476M020R0070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJY476M020R0070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY476M020R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJY476M020R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJY476M020R0070 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TCJY476M020R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJY476M020R0070 often in real-time on the comparison pages.
What if I can't find stock of TCJY476M020R0070?
You can fill out our help required form which you can use to request a quote for TCJY476M020R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.