Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
ESR | 0.025ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitors-Polymer 2.5V 330uF 20% 2917 | Rapid Electronics |
Cap, 330Uf, 2.5V, Tant, Polymer, Y | Newark Electronics |
SMD 2.5volts 330uF 10% ESR=25mOhms | Future Electronics |
CAP, 330UF, 2.5V, TANT, POLYMER, Y | element14 |
Tantalum Polymer Capacitor, 330 uF, 2.5 V, � 20%, Y, 25 mohm, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJY337M002R0025?
Additional datasheets, footprints and schematics for TCJY337M002R0025 are listed on our Part Details page. You can also find images and similar parts to TCJY337M002R0025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJY337M002R0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY337M002R0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJY337M002R0025 fall under?
The TCJY337M002R0025 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJY337M002R0025 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY337M002R0025 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJY337M002R0025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJY337M002R0025 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for TCJY337M002R0025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJY337M002R0025 often in real-time on the comparison pages.
What if I can't find stock of TCJY337M002R0025?
You can fill out our help required form which you can use to request a quote for TCJY337M002R0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.