Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.26
Capacitance | 33µF |
---|---|
Voltage Rating | 25V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.06ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Cap Polymer 33Uf 25Vdc 20% 7.3 X 4.3 X 2.0Mm Smd 7343-20 Rohs Compliant: Yes |Kyocera Avx TCJY336M025R0060 | Newark Electronics |
Tantalum Polymer Capacitor, 33 uF, 25 V, ± 20%, Y, 60 mohm, 2917 [7343-20 Metric] | Avnet America |
Tantalum Capacitors-polymer 336 20% tol 25v case Y esr 0060 | Future Electronics |
CAP, 33µF, 25V, 20%, 2917 | Farnell |
Tantalum Polymer Capacitor, 33 uF, 25 V, � 20%, Y, 60 mohm, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJY336M025R0060?
Additional datasheets, footprints and schematics for TCJY336M025R0060 are listed on our Part Details page. You can also find images and similar parts to TCJY336M025R0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJY336M025R0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY336M025R0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJY336M025R0060 fall under?
The TCJY336M025R0060 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJY336M025R0060 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY336M025R0060 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJY336M025R0060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJY336M025R0060 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Farnell and Avnet Asia have stock available or on a lead time for TCJY336M025R0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJY336M025R0060 often in real-time on the comparison pages.
What if I can't find stock of TCJY336M025R0060?
You can fill out our help required form which you can use to request a quote for TCJY336M025R0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.