TCJY107M016R0050 Capacitors by KYOCERA AVX

CAP 100µF 16V 20%

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
138
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.30
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
1,000
in stock
Buy Now
Logo for element14
element14
from US$0.66
138
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.50
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 16V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code Y
ESR 0.05ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Tantalum Capacitor Case 2917 [7343 Metric]

Alternative Descriptions

Capacitance:100Μf | Newark Electronics
Tantalum Polymer Capacitor, 100 uF, 16 V, ± 20%, Y, 50 mohm, 2917 [7343-20 Metric] | Avnet America
CAP, 100µF, 16V, 20% | element14
TCJ Series 2917 100 ╡F 16 V ▒20% SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Tantalum Polymer Capacitor, 100 uF, 16 V, � 20%, Y, 50 mohm, 2917 [7343-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJY107M016R0050?

Additional datasheets, footprints and schematics for TCJY107M016R0050 are listed on our Part Details page. You can also find images and similar parts to TCJY107M016R0050 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJY107M016R0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY107M016R0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJY107M016R0050 fall under?

The TCJY107M016R0050 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJY107M016R0050 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY107M016R0050 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJY107M016R0050 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJY107M016R0050 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for TCJY107M016R0050.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJY107M016R0050 often in real-time on the comparison pages.

What if I can't find stock of TCJY107M016R0050?

You can fill out our help required form which you can use to request a quote for TCJY107M016R0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay