TCJX477M006R0100 Capacitors by KYOCERA AVX

CAP TANT POLYMER 470UF 6.3V 2917

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Farnell
Farnell
from US$1.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.92
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code X
ESR 0.1ohm
Operating Temperature Min -55°C

Alternative Descriptions

Cap, Tant, Polymer, 470Uf, 6.3V, 2917 | Newark Electronics
Tantalum Polymer Capacitor, 470 uF, 6.3 V, ± 20%, X, 100 mohm, 2917 [7343-15 Metric] | Avnet America
CAP, TANT, POLYMER, 470UF, 6.3V, 2917 | Farnell
Tantalum Polymer Capacitor, 470 uF, 6.3 V, � 20%, X, 100 mohm, 2917 [7343-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJX477M006R0100?

Additional datasheets, footprints and schematics for TCJX477M006R0100 are listed on our Part Details page. You can also find images and similar parts to TCJX477M006R0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJX477M006R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJX477M006R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJX477M006R0100 fall under?

The TCJX477M006R0100 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJX477M006R0100 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJX477M006R0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJX477M006R0100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJX477M006R0100 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for TCJX477M006R0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJX477M006R0100 often in real-time on the comparison pages.

What if I can't find stock of TCJX477M006R0100?

You can fill out our help required form which you can use to request a quote for TCJX477M006R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay