Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
ESR | 0.055ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 470Uf, 6.3V, Tant, Polymer, X | Newark Electronics |
CAP, 470UF, 6.3V, TANT, POLYMER, X | element14 |
TANTALUM CHIP & RADIAL TCJ | Avnet America |
Where can I find additional details, specifications and documents for a TCJX477M006R0055?
Additional datasheets, footprints and schematics for TCJX477M006R0055 are listed on our Part Details page. You can also find images and similar parts to TCJX477M006R0055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJX477M006R0055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJX477M006R0055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJX477M006R0055 fall under?
The TCJX477M006R0055 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJX477M006R0055 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJX477M006R0055 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJX477M006R0055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJX477M006R0055 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCJX477M006R0055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJX477M006R0055 often in real-time on the comparison pages.
What if I can't find stock of TCJX477M006R0055?
You can fill out our help required form which you can use to request a quote for TCJX477M006R0055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.