TCJK476M006R0150. Capacitors by KYOCERA AVX

Status: Unknown
Series: TCJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code K
ESR 0.15ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
RoHS Compliant Yes

Alternative Descriptions

Tcj Rohs Compliant: Yes |Kyocera Avx TCJK476M006R0150 | Newark Electronics
Tantalum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, K, 150 mohm, 1206 [3216-10 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJK476M006R0150.?

Additional datasheets, footprints and schematics for TCJK476M006R0150. are listed on our Part Details page. You can also find images and similar parts to TCJK476M006R0150. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJK476M006R0150. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJK476M006R0150. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJK476M006R0150. fall under?

The TCJK476M006R0150. is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJK476M006R0150. when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJK476M006R0150. you can contact the distributor directly for product support, shipping queries etc.

Is the TCJK476M006R0150. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJK476M006R0150. have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TCJK476M006R0150..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJK476M006R0150. often in real-time on the comparison pages.

What if I can't find stock of TCJK476M006R0150.?

You can fill out our help required form which you can use to request a quote for TCJK476M006R0150. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay