Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
1,193
in stock
|
Buy Now | |
Future Electronics
from US$1.86
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
1,193
in stock
|
Buy Now | |
element14
from US$2.20
|
1,193
in stock
|
Buy Now | |
Avnet Asia
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$3.12
|
-
|
Buy Now | |
RS Americas
from US$2.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
ESR | 0.05ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Case size E (7343H) 330mF 20% 16v - Polymer Tantalum Capacitors | Future Electronics |
Cap, 330Uf, 16V, Tant, Polymer, E | Newark Electronics |
CAP, 330UF, 16V, TANT, POLYMER, E | element14 |
Tantalum Polymer Capacitor, 330 uF, 16 V, ± 20%, E, 50 mohm, 2917 [7343-43 Metric] | Avnet Asia |
Polymer - standard and low profile330 uF,16 V | AVX TCJE337M016R0050 | RS Americas |
Tantalum Polymer Capacitor, 330 uF, 16 V, � 20%, E, 50 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJE337M016R0050?
Additional datasheets, footprints and schematics for TCJE337M016R0050 are listed on our Part Details page. You can also find images and similar parts to TCJE337M016R0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJE337M016R0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJE337M016R0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJE337M016R0050 fall under?
The TCJE337M016R0050 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJE337M016R0050 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJE337M016R0050 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJE337M016R0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJE337M016R0050 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for TCJE337M016R0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJE337M016R0050 often in real-time on the comparison pages.
What if I can't find stock of TCJE337M016R0050?
You can fill out our help required form which you can use to request a quote for TCJE337M016R0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.