Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.66
Capacitance | 470µF |
---|---|
Voltage Rating | 4V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Cap, 470Μf, 4V, 20%, 2917 | Newark Electronics |
CAP, 470µF, 4V, 20%, 2917 | element14 |
470╡F Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 40mOhm @ 100kHz | Future Electronics |
Tantalum Polymer Capacitor, 470 uF, 4 V, ± 20%, D, 40 mohm, 2917 [7343-31 Metric] | Avnet America |
Tantalum Polymer Capacitor, 470 uF, 4 V, � 20%, D, 40 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD477M004R0040?
Additional datasheets, footprints and schematics for TCJD477M004R0040 are listed on our Part Details page. You can also find images and similar parts to TCJD477M004R0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD477M004R0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD477M004R0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD477M004R0040 fall under?
The TCJD477M004R0040 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD477M004R0040 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD477M004R0040 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD477M004R0040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD477M004R0040 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TCJD477M004R0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD477M004R0040 often in real-time on the comparison pages.
What if I can't find stock of TCJD477M004R0040?
You can fill out our help required form which you can use to request a quote for TCJD477M004R0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.