Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
500
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
TCJ Series 2917 330 uF ▒20% 6.3 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 330 uF, 6.3 V, ± 20%, D, 40 mohm, 2917 [7343-31 Metric] | Avnet Asia |
TC 330uF 6,3V 20% Case D 40mOhm | Rutronik |
Cap, 330Μf, 6.3V, 20%, 2917 | Newark Electronics |
CAP, 330µF, 6.3V, 20%, 2917 | element14 |
330UF 6.3V 20% D LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 330 uF, 6.3 V, � 20%, D, 40 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD337M006R0040?
Additional datasheets, footprints and schematics for TCJD337M006R0040 are listed on our Part Details page. You can also find images and similar parts to TCJD337M006R0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD337M006R0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD337M006R0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD337M006R0040 fall under?
The TCJD337M006R0040 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD337M006R0040 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD337M006R0040 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD337M006R0040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD337M006R0040 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for TCJD337M006R0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD337M006R0040 often in real-time on the comparison pages.
What if I can't find stock of TCJD337M006R0040?
You can fill out our help required form which you can use to request a quote for TCJD337M006R0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.