Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.61
Capacitance | 33µF |
---|---|
Voltage Rating | 35V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Operating Temperature Range | -55°C to +105°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
TCJ Series 33 uF ▒20 % 35 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Capacitor 2917 33uF 20% 35Vdc 70 mOhms | RS |
Capacitor, Tantalum Polymer, 33Uf, 35V, 2917 | Newark Electronics |
Tantalum Polymer Capacitor, 33 uF, 35 V, ± 20%, D, 70 mohm, 2917 [7343-31 Metric] | Avnet America |
33UF 35V 20% D LOW ESR | TTI Europe |
CAP, 33µF, 35V, 20%, 2917 | Farnell |
Tantalum Polymer Capacitor, 33 uF, 35 V, � 20%, D, 70 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD336M035R0070?
Additional datasheets, footprints and schematics for TCJD336M035R0070 are listed on our Part Details page. You can also find images and similar parts to TCJD336M035R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD336M035R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD336M035R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD336M035R0070 fall under?
The TCJD336M035R0070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD336M035R0070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD336M035R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD336M035R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD336M035R0070 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for TCJD336M035R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD336M035R0070 often in real-time on the comparison pages.
What if I can't find stock of TCJD336M035R0070?
You can fill out our help required form which you can use to request a quote for TCJD336M035R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.