Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
799
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$4.06
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 25V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.06ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Operating Temperature Range | -55°C to +105°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tcj Rohs Compliant: Yes |Kyocera Avx TCJD336M025R0060 | Newark Electronics |
TCJ Series 33 uF ▒20 % 25 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 33 uF, 25 V, ± 20%, D, 60 mohm, 2917 [7343-31 Metric] | Avnet America |
CAP, 33µF, 25V, 20%, 2917 | Farnell |
Cap Tant Solid 33uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) SMD 7343-31 0.06 Ohm 125?C T/R | Avnet Asia |
Tantalum Polymer Capacitor, 33 uF, 25 V, � 20%, D, 60 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD336M025R0060?
Additional datasheets, footprints and schematics for TCJD336M025R0060 are listed on our Part Details page. You can also find images and similar parts to TCJD336M025R0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD336M025R0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD336M025R0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD336M025R0060 fall under?
The TCJD336M025R0060 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD336M025R0060 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD336M025R0060 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD336M025R0060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD336M025R0060 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TCJD336M025R0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD336M025R0060 often in real-time on the comparison pages.
What if I can't find stock of TCJD336M025R0060?
You can fill out our help required form which you can use to request a quote for TCJD336M025R0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.