Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
TCJ Series 220 uF ▒20 % 10 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tcj Rohs Compliant: Yes |Kyocera Avx TCJD227M010R0040 | Newark Electronics |
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D, 40 mohm, 2917 [7343-31 Metric] | Avnet America |
CAP, 220µF, 10V, 20%, 2917 | Farnell |
Tantalum Polymer Capacitor, 220 uF, 10 V, � 20%, D, 40 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD227M010R0040?
Additional datasheets, footprints and schematics for TCJD227M010R0040 are listed on our Part Details page. You can also find images and similar parts to TCJD227M010R0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD227M010R0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD227M010R0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD227M010R0040 fall under?
The TCJD227M010R0040 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD227M010R0040 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD227M010R0040 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD227M010R0040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD227M010R0040 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for TCJD227M010R0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD227M010R0040 often in real-time on the comparison pages.
What if I can't find stock of TCJD227M010R0040?
You can fill out our help required form which you can use to request a quote for TCJD227M010R0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.