Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.62
|
280
in stock
|
Buy Now | |
element14
from US$0.78
|
346
in stock
|
Buy Now | |
Farnell
from US$0.84
|
346
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
170
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$2.25
|
-
|
Buy Now | |
RS Americas
from US$2.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
ESR | 0.015ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 220UF, 10V, TANT, POLYMER, D | element14 |
Capacitor Tantalum Polymer 220uF 10V 291 | RS |
Cap, 220Uf, 10V, Tant, Polymer, Case D | Newark Electronics |
Cap Tant Polymer 220uF 10VDC D CASE 20% | Future Electronics |
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D, 15 mohm, 2917 [7343-31 Metric] | Avnet America |
Polymer - standard and low profile220 uF,10 V | AVX TCJD227M010R0015 | RS Americas |
Tantalum Polymer Capacitor, 220 uF, 10 V, � 20%, D, 15 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJD227M010R0015?
Additional datasheets, footprints and schematics for TCJD227M010R0015 are listed on our Part Details page. You can also find images and similar parts to TCJD227M010R0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD227M010R0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD227M010R0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD227M010R0015 fall under?
The TCJD227M010R0015 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD227M010R0015 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD227M010R0015 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD227M010R0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD227M010R0015 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for TCJD227M010R0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD227M010R0015 often in real-time on the comparison pages.
What if I can't find stock of TCJD227M010R0015?
You can fill out our help required form which you can use to request a quote for TCJD227M010R0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.