Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
3,382
in stock
|
Buy Now | |
element14
from US$1.34
|
3,318
in stock
|
Buy Now | |
Farnell
from US$1.31
|
3,318
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
155
in stock
|
Buy Now | |
Avnet America
-
|
1,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.12ohm |
Operating Temperature Min | -55°C |
MSL | MSL 3 - 168 hours |
Cap, 10Îœf, 50V, 20%, 2917 | Newark Electronics |
CAP, 10µF, 50V, 20%, 2917 | element14 |
TCJ Series 10 uF â–’20 % 50 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Capacitor 2917 10uF 20% 50Vdc 120 mOhms | RS |
Tantalum Polymer Capacitor, 10 uF, 50 V, ± 20%, D, 120 mohm, 2917 [7343-31 Metric] | Avnet America |
Tantalum Polymer Capacitor, 10 uF, 50 V, � 20%, D, 120 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
TC 10uF 50V 20% Case D 120mOhm | Rutronik |
10uF SMD Solid Polymer Tantalum Electrolytic Capacitor, 50 VDC +/-20% | AVX TCJD106M050R0120 | RS Americas |
Where can I find additional details, specifications and documents for a TCJD106M050R0120?
Additional datasheets, footprints and schematics for TCJD106M050R0120 are listed on our Part Details page. You can also find images and similar parts to TCJD106M050R0120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJD106M050R0120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD106M050R0120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJD106M050R0120 fall under?
The TCJD106M050R0120 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJD106M050R0120 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD106M050R0120 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJD106M050R0120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJD106M050R0120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for TCJD106M050R0120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJD106M050R0120 often in real-time on the comparison pages.
What if I can't find stock of TCJD106M050R0120?
You can fill out our help required form which you can use to request a quote for TCJD106M050R0120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.