Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | C |
ESR | 0.1ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Height | 6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
TCJ Series 33 uF ▒20 % 10V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Capacitor Tant, 33Uf, 10V, 0.1 Ohm, 0.2, 2312 | Newark Electronics |
Tantalum Polymer Capacitor, 33 uF, 10 V, ± 20%, C, 100 mohm, 2312 [6032-28 Metric] | Avnet America |
33uF SMD Solid Polymer Tantalum Electrolytic Capacitor, 10 VDC +/-20% | AVX TCJC336M010R0100 | RS Americas |
CAP, 33µF, 10V, 20%, 2312, SMD | element14 |
Where can I find additional details, specifications and documents for a TCJC336M010R0100?
Additional datasheets, footprints and schematics for TCJC336M010R0100 are listed on our Part Details page. You can also find images and similar parts to TCJC336M010R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJC336M010R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJC336M010R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJC336M010R0100 fall under?
The TCJC336M010R0100 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJC336M010R0100 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJC336M010R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJC336M010R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJC336M010R0100 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TCJC336M010R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJC336M010R0100 often in real-time on the comparison pages.
What if I can't find stock of TCJC336M010R0100?
You can fill out our help required form which you can use to request a quote for TCJC336M010R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.