Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
Future Electronics
from US$0.27
|
2,000
in stock
|
Buy Now | |
Avnet Asia
-
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
TCJ Series 33 uF ▒20% 10 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Cap Tant Solid 33uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.2 Ohm 125?C T/R | Avnet Asia |
Tantalum Capacitor, 33Uf, 10V, 0.2 Ohm, 0.2, 1210 | Newark Electronics |
33uF SMD Solid Polymer Tantalum Electrolytic Capacitor, 10 VDC +/-20% | AVX TCJB336M010R0200 | RS Americas |
CAPACITOR, 33uF 10V B CASE | element14 |
CAP, 33µF, 10V, 20%, 1210, SMD | Farnell |
Tantalum Polymer Capacitor, 33 uF, 10 V, ± 20%, B, 200 mohm, 1210 [3528-21 Metric] | Avnet America |
Tantalum Polymer Capacitor, 33 uF, 10 V, � 20%, B, 200 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB336M010R0200?
Additional datasheets, footprints and schematics for TCJB336M010R0200 are listed on our Part Details page. You can also find images and similar parts to TCJB336M010R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB336M010R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB336M010R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB336M010R0200 fall under?
The TCJB336M010R0200 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB336M010R0200 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB336M010R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB336M010R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB336M010R0200 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TCJB336M010R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB336M010R0200 often in real-time on the comparison pages.
What if I can't find stock of TCJB336M010R0200?
You can fill out our help required form which you can use to request a quote for TCJB336M010R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.