Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
428
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
68,000
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
2,000
in stock
|
Buy Now | |
element14
from US$0.34
|
428
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor Case | 1210 [3528 Metric] |
33UF 10V 20% B LOW ESR | TTI Europe |
AVX Polymer Capacitor 10V, 33uF | Distrelec |
CAP, 33µF, 10V, 20% | element14 |
Tantalum Capacitor, 33Uf, 10V, 0.07 Ohm, 0.2, 1210 | Newark Electronics |
TCJ Series 33 uF ▒20 % 10 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 33 uF, 10 V, ± 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet America |
Cap Tant Solid 33uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.07 Ohm 125?C T/R | Avnet Asia |
Tantalum Polymer Capacitor, 33 uF, 10 V, � 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB336M010R0070?
Additional datasheets, footprints and schematics for TCJB336M010R0070 are listed on our Part Details page. You can also find images and similar parts to TCJB336M010R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB336M010R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB336M010R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB336M010R0070 fall under?
The TCJB336M010R0070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB336M010R0070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB336M010R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB336M010R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB336M010R0070 have stock available?
Authorised distributors including TTI Europe, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for TCJB336M010R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB336M010R0070 often in real-time on the comparison pages.
What if I can't find stock of TCJB336M010R0070?
You can fill out our help required form which you can use to request a quote for TCJB336M010R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.