Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 35V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Operating Temperature Range | -55°C to +105°C |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Cap Polymer 3.3Uf 35Vdc 20% 3.5 X 2.8 X 1.9Mm Smd 3528-21 Rohs Compliant: Yes |Kyocera Avx TCJB335M035R0200 | Newark Electronics |
Tantalum Polymer Capacitor, 3.3 uF, 35 V, ± 20%, B, 200 mohm, 1210 [3528-21 Metric] | Avnet America |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
TCJ Series 3.3 uF ▒20 % 35 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
CAP, 3.3µF, 35V, 20%, 1210 | Farnell |
Where can I find additional details, specifications and documents for a TCJB335M035R0200?
Additional datasheets, footprints and schematics for TCJB335M035R0200 are listed on our Part Details page. You can also find images and similar parts to TCJB335M035R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB335M035R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB335M035R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB335M035R0200 fall under?
The TCJB335M035R0200 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB335M035R0200 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB335M035R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB335M035R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB335M035R0200 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Future Electronics and Farnell have stock available or on a lead time for TCJB335M035R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB335M035R0200 often in real-time on the comparison pages.
What if I can't find stock of TCJB335M035R0200?
You can fill out our help required form which you can use to request a quote for TCJB335M035R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.