Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1,520
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
10,000
in stock
|
Buy Now | |
element14
from US$0.40
|
2,514
in stock
|
Buy Now | |
Farnell
from US$0.33
|
2,514
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
4
in stock
|
Buy Now | |
Avnet Asia
-
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Length | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 1210 [3528 Metric] |
TCJ Series 220 uF ▒20 % 6.3V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
CAP, 220µF, 6.3V, 20%, 1210 | element14 |
220UF 6.3V 20% B LOW ESR | TTI Europe |
Capacitor 1210 220uF 20% 6.3Vdc 200 mOhm | RS |
Cap, Tant, Polymer, 220Uf, 6.3V, 1210 | Newark Electronics |
Tantalum Polymer Capacitor, 220 uF, 6.3 V, ± 20%, B, 200 mohm, 1210 [3528-21 Metric] | Avnet Asia |
Tantalum Polymer Capacitor, 220 uF, 6.3 V, � 20%, B, 200 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
220uF SMD Solid Polymer Tantalum Electrolytic Capacitor,6.3VDC +/-20%,TCJ Series | AVX TCJB227M006R0200 | RS Americas |
Where can I find additional details, specifications and documents for a TCJB227M006R0200?
Additional datasheets, footprints and schematics for TCJB227M006R0200 are listed on our Part Details page. You can also find images and similar parts to TCJB227M006R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB227M006R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB227M006R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB227M006R0200 fall under?
The TCJB227M006R0200 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB227M006R0200 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB227M006R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB227M006R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB227M006R0200 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for TCJB227M006R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB227M006R0200 often in real-time on the comparison pages.
What if I can't find stock of TCJB227M006R0200?
You can fill out our help required form which you can use to request a quote for TCJB227M006R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.