Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
92
in stock
|
Buy Now | |
element14
from US$0.36
|
92
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.045ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Length | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Cap, 220Μf, 4V, 20%, 1210 | Newark Electronics |
CAP, 220µF, 4V, 20%, 1210 | element14 |
TCJ Series 220 uF ▒20 % 4 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 220 uF, 4 V, ± 20%, B, 45 mohm, 1210 [3528-21 Metric] | Avnet America |
220UF 4V 20% B LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 220 uF, 4 V, � 20%, B, 45 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB227M004R0045?
Additional datasheets, footprints and schematics for TCJB227M004R0045 are listed on our Part Details page. You can also find images and similar parts to TCJB227M004R0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB227M004R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB227M004R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB227M004R0045 fall under?
The TCJB227M004R0045 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB227M004R0045 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB227M004R0045 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB227M004R0045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB227M004R0045 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TCJB227M004R0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB227M004R0045 often in real-time on the comparison pages.
What if I can't find stock of TCJB227M004R0045?
You can fill out our help required form which you can use to request a quote for TCJB227M004R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.