TCJB226M025R0150 Capacitors by KYOCERA AVX

CAP 22µF 25V 20%

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
990
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 25V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.15ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Tantalum Capacitor Case 1210 [3528 Metric]

Alternative Descriptions

TCJ Series 22 uF ▒20% 25 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Cap, Tant, Polymer, 22Uf, 25V, 1210 | Newark Electronics
Tantalum Polymer Capacitor, 22 uF, 25 V, ± 20%, B, 150 mohm, 1210 [3528-21 Metric] | Avnet America
CAP, 22µF, 25V, 20% | element14
Tantalum Polymer Capacitor, 22 uF, 25 V, � 20%, B, 150 mohm, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJB226M025R0150?

Additional datasheets, footprints and schematics for TCJB226M025R0150 are listed on our Part Details page. You can also find images and similar parts to TCJB226M025R0150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJB226M025R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB226M025R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJB226M025R0150 fall under?

The TCJB226M025R0150 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJB226M025R0150 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB226M025R0150 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJB226M025R0150 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJB226M025R0150 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TCJB226M025R0150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJB226M025R0150 often in real-time on the comparison pages.

What if I can't find stock of TCJB226M025R0150?

You can fill out our help required form which you can use to request a quote for TCJB226M025R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay