TCJB157M006R0025 Capacitors by KYOCERA AVX

CAP 150µF 6.3V 20%

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.38
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
-
Buy Now
Logo for element14
element14
from US$0.48
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.025ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TC 150uF 6,3V 20% Case B 25mOhm | Rutronik
Cap, 150Μf, 6.3V, 20% Rohs Compliant: Yes |Kyocera Avx TCJB157M006R0025 | Newark Electronics
CAP, 150µF, 6.3V, 20% | element14
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, B, 25 mohm, 1210 [3528-21 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJB157M006R0025?

Additional datasheets, footprints and schematics for TCJB157M006R0025 are listed on our Part Details page. You can also find images and similar parts to TCJB157M006R0025 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJB157M006R0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB157M006R0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJB157M006R0025 fall under?

The TCJB157M006R0025 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJB157M006R0025 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB157M006R0025 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJB157M006R0025 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJB157M006R0025 have stock available?

Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCJB157M006R0025.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJB157M006R0025 often in real-time on the comparison pages.

What if I can't find stock of TCJB157M006R0025?

You can fill out our help required form which you can use to request a quote for TCJB157M006R0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay