Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
2,015
in stock
|
Buy Now | |
element14
from US$0.49
|
2,015
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
859
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.15ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 10µF, 25V, 20% | element14 |
Tant Cap, Polymer, 10Uf, 25V, Case B | Newark Electronics |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
TCJ Series 10 uF 25 V ▒20% SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 10 uF, 25 V, ± 20%, B, 150 mohm, 1210 [3528-21 Metric] | Avnet America |
Tantalum Polymer Capacitor, 10 uF, 25 V, � 20%, B, 150 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB106M025R0150?
Additional datasheets, footprints and schematics for TCJB106M025R0150 are listed on our Part Details page. You can also find images and similar parts to TCJB106M025R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB106M025R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB106M025R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB106M025R0150 fall under?
The TCJB106M025R0150 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB106M025R0150 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB106M025R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB106M025R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB106M025R0150 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for TCJB106M025R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB106M025R0150 often in real-time on the comparison pages.
What if I can't find stock of TCJB106M025R0150?
You can fill out our help required form which you can use to request a quote for TCJB106M025R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.