Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.22
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.09ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 10Uf, 25V, Tant, Polymer, B Rohs Compliant: Yes |Kyocera Avx TCJB106M025R0090 | Newark Electronics |
CAP, 10UF, 25V, TANT, POLYMER, B | element14 |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
TCJ Series 1210 10 uF 25 V ▒20% Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 10 uF, 25 V, ± 20%, B, 90 mohm, 1210 [3528-21 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TCJB106M025R0090?
Additional datasheets, footprints and schematics for TCJB106M025R0090 are listed on our Part Details page. You can also find images and similar parts to TCJB106M025R0090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB106M025R0090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB106M025R0090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB106M025R0090 fall under?
The TCJB106M025R0090 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB106M025R0090 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB106M025R0090 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB106M025R0090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB106M025R0090 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for TCJB106M025R0090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB106M025R0090 often in real-time on the comparison pages.
What if I can't find stock of TCJB106M025R0090?
You can fill out our help required form which you can use to request a quote for TCJB106M025R0090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.