TCJA226M006R0300 AVX Corporation Parts by KYOCERA AVX

CAPACITOR TANT 22UF 6.3V 0.3 OHM 0.2 1206 FULL REEL

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.52
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
1,549
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.21
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code A
ESR 0.3ohm
Operating Temperature Min -55°C

Alternative Descriptions

TCJ Series 22 uF â–’20 % 6.3 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Capacitor Tantalum, 22Uf, 6.3V, 0.3 Ohm, 0.2, 1206 | Newark Electronics
TCJ tantalum capacitor SMT 6.3V 22uF | RS
Tantalum Polymer Capacitor, 22 uF, 6.3 V, ± 20%, A, 300 mohm, 1206 [3216-18 Metric] | Avnet America
22UF 6.3V 20% A LOW ESR | TTI Europe
Tantalum Polymer Capacitor, 22 uF, 6.3 V, � 20%, A, 300 mohm, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJA226M006R0300?

Additional datasheets, footprints and schematics for TCJA226M006R0300 are listed on our Part Details page. You can also find images and similar parts to TCJA226M006R0300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJA226M006R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA226M006R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJA226M006R0300 fall under?

The TCJA226M006R0300 is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCJA226M006R0300 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA226M006R0300 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJA226M006R0300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJA226M006R0300 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, RS, Avnet America and TTI Europe have stock available or on a lead time for TCJA226M006R0300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJA226M006R0300 often in real-time on the comparison pages.

What if I can't find stock of TCJA226M006R0300?

You can fill out our help required form which you can use to request a quote for TCJA226M006R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay