Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 4V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | A |
ESR | 0.3ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Tantalum Capacitor, Polarized, Tantalum (Solid Polymer), 4V, 20% +Tol, 20% -Tol, 15Uf, Surface Mount, 1206 Rohs Compliant: Yes |Kyocera Avx TCJA156M004R0300 | Newark Electronics |
CAP, 15µF, 4V, 20%, 1206, SMD | element14 |
Tantalum Polymer Capacitor, 15 uF, 4 V, � 20%, A, 300 mohm, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJA156M004R0300?
Additional datasheets, footprints and schematics for TCJA156M004R0300 are listed on our Part Details page. You can also find images and similar parts to TCJA156M004R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJA156M004R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA156M004R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJA156M004R0300 fall under?
The TCJA156M004R0300 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJA156M004R0300 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA156M004R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJA156M004R0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJA156M004R0300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for TCJA156M004R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJA156M004R0300 often in real-time on the comparison pages.
What if I can't find stock of TCJA156M004R0300?
You can fill out our help required form which you can use to request a quote for TCJA156M004R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.