Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
140,000
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
110,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,680
in stock
|
Buy Now | |
element14
from US$0.27
|
1,274
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,274
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 4V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | A |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Cap Polymer 100Uf 4Vdc 20% 3.2 X 1.6 X 1.6Mm Smd 3216-18 1% Rohs Compliant: Yes |Kyocera Avx TCJA107M004R0200 | Newark Electronics |
Tantalum Polymer Capacitor, 100 uF, 4 V, ± 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet America |
TCJ Series 100 uF ▒20 % 4 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
CAP, 100µF, 4V, 20%, 1206 | element14 |
Capacitor 1206 100uF 20% 4Vdc 200 mOhms | RS |
Tantalum Polymer Capacitor, 100 uF, 4 V, � 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJA107M004R0200?
Additional datasheets, footprints and schematics for TCJA107M004R0200 are listed on our Part Details page. You can also find images and similar parts to TCJA107M004R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJA107M004R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA107M004R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJA107M004R0200 fall under?
The TCJA107M004R0200 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJA107M004R0200 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA107M004R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJA107M004R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJA107M004R0200 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for TCJA107M004R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJA107M004R0200 often in real-time on the comparison pages.
What if I can't find stock of TCJA107M004R0200?
You can fill out our help required form which you can use to request a quote for TCJA107M004R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.