Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.83 |
60
|
Buy Now | |
Future Electronics | US$0.15 |
22,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.17 |
2,485
|
Buy Now | |
Farnell | US$0.22 |
1,990
|
Buy Now | |
element14 | US$0.23 |
1,990
|
Buy Now | |
Newark Electronics | US$0.15 |
119
|
Buy Now | |
Avnet America | US$0.44 |
-
|
Buy Now | |
TTI Europe | US$0.17 |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | A |
ESR | 0.3ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor Case | 1206 [3216 Metric] |
TCJ Series 10 uF ▒20 % 6.3 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
CAP, 10µF, 6.3V, 20%, 1206, SMD | Farnell |
CAPACITOR, 10uF 6.3V A CASE | element14 |
Tantalum Capacitor, 10Uf, 6.3V, 0.3 Ohm, 0.2, 1206 | Newark Electronics |
Capacitor 1206 10uF 20% 6.3Vdc 300 mOhms | RS |
Tantalum Polymer Capacitor, 10 uF, 6.3 V, ± 20%, A, 300 mohm, 1206 [3216-18 Metric] | Avnet America |
10UF 6.3V 20% A LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TCJA106M006R0300?
Additional datasheets, footprints and schematics for TCJA106M006R0300 are listed on our Part Details page. You can also find images and similar parts to TCJA106M006R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJA106M006R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA106M006R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJA106M006R0300 fall under?
The TCJA106M006R0300 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJA106M006R0300 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA106M006R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJA106M006R0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJA106M006R0300 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Farnell, element14 and Newark Electronics have stock available or on a lead time for TCJA106M006R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJA106M006R0300 often in real-time on the comparison pages.
What if I can't find stock of TCJA106M006R0300?
You can fill out our help required form which you can use to request a quote for TCJA106M006R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.