Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 40% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Current Transfer Ratio Min | 40% |
Fall Time tf | 3.7µs |
Forward Current If(AV) | 10mA |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Output Voltage Max | 90V |
Rise Time | 3µs |
Row Pitch | 10.16mm |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | Avnet America |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Where can I find additional details, specifications and documents for a TCDT1120G?
Additional datasheets, footprints and schematics for TCDT1120G are listed on our Part Details page. You can also find images and similar parts to TCDT1120G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCDT1120G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCDT1120G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCDT1120G fall under?
The TCDT1120G is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCDT1120G when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCDT1120G you can contact the distributor directly for product support, shipping queries etc.
Is the TCDT1120G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCDT1120G have stock available?
Authorised distributors including Avnet America, element14, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for TCDT1120G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCDT1120G often in real-time on the comparison pages.
What if I can't find stock of TCDT1120G?
You can fill out our help required form which you can use to request a quote for TCDT1120G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.